NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 500 mA, with a peak collector current of 1 A. The BC816-25W variant provides a DC current gain range of 160 to 400 at V_CE = 1 V and I_C = 100 mA. The device is AEC-Q101 qualified and supports operation from -55 °C to 150 °C. Total power dissipation is 200 mW on a standard FR4 PCB and up to 290 mW with an enlarged collector pad.
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement:
Nexperia
-
JEITA
BC816-16W
SOT323
SC-70
BC806-16W
BC816-25W
BC806-25W
Features and benefits
Applications
80 V, 500 mA NPN general-purpose transistors
Bipolar (BJT) Transistor
Bipolar (BJT) Transistor
Bipolar (BJT) Transistor
BC816-25W/SOT323/SC-
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC816-25WX | BC816-25WX | 1727-BC816-25WXTR-ND | BC816-25WX | 28AK6366 |
| Product Name | 80 V, 500 mA NPN general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | |
| Transistor Grade / Operating Range | Automotive | Automotive | |||
| Package Type | SOT323; SOT323 SOT323 | SOT323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | TO-3 |
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 80 volts | 80 volts | |||
| PD | 200 milliwatts |