Nexperia B.V. 60 V, 300 mA N-channel Trench MOSFET 2N7002/HAMR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Trench MOSFET technology. Features and benefits Suitable for logic level gate drive sources Very fast switching Surface-mounted package Trench MOSFET technology Applications Logic level translators High-speed line drivers
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Trench MOSFET technology. Features and benefits Suitable for logic level gate drive sources Very fast switching Surface-mounted package Trench MOSFET technology Applications Logic level translators High-speed line drivers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, 300 mA N-channel Trench MOSFET in a SOT23 (TO-236AB) surface-mounted package with three leads. It features low on-state resistance of 2.8 Ω at 10 V gate drive and 25 °C, supports logic-level gate drive, and operates with a junction temperature range of -65 °C to 150 °C. The device is suitable for applications such as logic level translation and high-speed line driving.

Datasheet Summary
Powered by GS/AI

60 V, 300 mA N-channel Trench MOSFET in a SOT23 (TO-236AB) surface-mounted package with three leads. It features low on-state resistance of 2.8 Ω at 10 V gate drive and 25 °C, supports logic-level gate drive, and operates with a junction temperature range of -65 °C to 150 °C. The device is suitable for applications such as logic level translation and high-speed line driving.

Suppliers

Company
Product
Description
Supplier Links
60 V, 300 mA N-channel Trench MOSFET - 2N7002/HAMR - Nexperia B.V.
Nijmegen, Netherlands
60 V, 300 mA N-channel Trench MOSFET
2N7002/HAMR
60 V, 300 mA N-channel Trench MOSFET 2N7002/HAMR
N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Trench MOSFET technology. Features and benefits Suitable for logic level gate drive sources Very fast switching Surface-mounted package Trench MOSFET technology Applications Logic level translators High-speed line drivers

N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Trench MOSFET technology.

Features and benefits

  • Suitable for logic level gate drive sources
  • Very fast switching
  • Surface-mounted package
  • Trench MOSFET technology

Applications

  • Logic level translators
  • High-speed line drivers
Supplier's Site Datasheet
 - 2N7002/HAMR - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 0.3A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB

Small Signal Field-Effect Transistor, 0.3A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2N7002/HAMRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2N7002/HAMRDKR-ND
Single FETs, MOSFETs 1727-2N7002/HAMRDKR-ND
N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2N7002/HAMRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2N7002/HAMRTR-ND
Single FETs, MOSFETs 1727-2N7002/HAMRTR-ND
N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2N7002/HAMRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2N7002/HAMRCT-ND
Single FETs, MOSFETs 1727-2N7002/HAMRCT-ND
N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
60V 300MA MOSFET Transistor
278-2N7002/HAMR
60V 300MA MOSFET Transistor 278-2N7002/HAMR
MOSFET N-CH 60V 300MA TO236AB Product overview: 2N7002/HAMR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002/HAMR can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 300MA TO236AB Product overview: 2N7002/HAMR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002/HAMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 958338-2N7002/HAMR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
958338-2N7002/HAMR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 958338-2N7002/HAMR
Win Source Part Number: 958338-2N7002/HAMR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 300mA (Tc) Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 830mW (Tc) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 10 V Vgs (Max): ±30V Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N7002/HAMR2N7002HAM R; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Other Names: 1727-8645-1,93466083 2215,1727-8645-2,172 7-8645-6 Base Product Number: 2N7002 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 958338-2N7002/HAMR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 300mA (Tc)
Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 830mW (Tc)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 10 V
Vgs (Max): ±30V
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 2N7002/HAMR2N7002HAMR;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-8645-1,934660832215,1727-8645-2,1727-8645-6
Base Product Number: 2N7002
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002/HAMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002/HAMR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002/HAMR
MOSFET N-CH 60V 300MA TO236AB

MOSFET N-CH 60V 300MA TO236AB

Supplier's Site
Single FETs, MOSFETs - 2N7002/HAMR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002/HAMR
Single FETs, MOSFETs 2N7002/HAMR
MOSFET N-CH 60V 300MA TO236AB

MOSFET N-CH 60V 300MA TO236AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 2N7002/SOT23/TO-236A B

MOSFET 2N7002/SOT23/TO-236AB

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002/HAMR
Triode/MOS Tube/Transistor >> MOSFETs 2N7002/HAMR
60V 300mA 2.8Ω@10V,500mA 830mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

60V 300mA 2.8Ω@10V,500mA 830mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002/HAMR 2N7002/HAMR 1727-2N7002/HAMRDKR-ND 278-2N7002/HAMR 958338-2N7002/HAMR 2N7002/HAMR 2N7002/HAMR 2N7002/HAMR 2N7002/HAMR
Product Name 60 V, 300 mA N-channel Trench MOSFET Single FETs, MOSFETs 60V 300MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data