Nexperia B.V. 50 V, 500 mA NPN general-purpose transistor 2PD602ARL,235

Description
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor for switching and amplification in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm. It has a collector-emitter voltage rating of 50 V, a collector current rating of 500 mA, and a total power dissipation of 250 mW. The device is AEC-Q101 qualified and operates with a junction temperature range of -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor for switching and amplification in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm. It has a collector-emitter voltage rating of 50 V, a collector current rating of 500 mA, and a total power dissipation of 250 mW. The device is AEC-Q101 qualified and operates with a junction temperature range of -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,235 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN general-purpose transistor
2PD602ARL,235
50 V, 500 mA NPN general-purpose transistor 2PD602ARL,235
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification

NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • General-purpose transistor
  • Small SMD plastic package

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PD602ARL,235CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD602ARL,235CT-ND
Single Bipolar Transistors 1727-2PD602ARL,235CT-ND
TRANS NPN 50V 0.5A TO-236AB

TRANS NPN 50V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD602ARL,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD602ARL,235TR-ND
Single Bipolar Transistors 1727-2PD602ARL,235TR-ND
Bipolar (BJT) Transistor NPN 50V 500mA 160MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 500mA 160MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PD602ARL,235DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PD602ARL,235DKR-ND
Single Bipolar Transistors 1727-2PD602ARL,235DKR-ND
TRANS NPN 50V 0.5A TO-236AB

TRANS NPN 50V 0.5A TO-236AB

Buy Now Datasheet
Transistor Rohs Compliant Nexperia - 30AK0381 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Rohs Compliant Nexperia
30AK0381
Transistor Rohs Compliant Nexperia 30AK0381
TRANSISTOR ROHS COMPLIANT: YES

TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2PD602ARL,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PD602ARL,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PD602ARL,235
TRANS NPN 50V 0.5A TO236AB

TRANS NPN 50V 0.5A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2PD602ARL,235 1727-2PD602ARL,235CT-ND 30AK0381 2PD602ARL,235
Product Name 50 V, 500 mA NPN general-purpose transistor Single Bipolar Transistors Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-236AB
IC(max) 500 milliamps 500 milliamps
VCEO 50 volts 50 volts
PD 250 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40LR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers