Nexperia B.V. NPN general purpose transistor BC849C,235

Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859C Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) AEC-Q101 qualified Applications General purpose switching and amplification
Request a Quote
Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859C Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) AEC-Q101 qualified Applications General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 30 V and a maximum collector current of 100 mA. It is AEC-Q101 qualified for automotive applications and suitable for general purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 30 V and a maximum collector current of 100 mA. It is AEC-Q101 qualified for automotive applications and suitable for general purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - BC849C,235 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
BC849C,235
NPN general purpose transistor BC849C,235
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859C Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) AEC-Q101 qualified Applications General purpose switching and amplification

NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BC859C

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-8487-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8487-1-ND
Single Bipolar Transistors 1727-8487-1-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8487-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8487-2-ND
Single Bipolar Transistors 1727-8487-2-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8487-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8487-6-ND
Single Bipolar Transistors 1727-8487-6-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC849C,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC849C,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC849C,235
TRANS NPN 30V 0.1A TO236AB

TRANS NPN 30V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC849C,235 1727-8487-1-ND BC849C,235
Product Name NPN general purpose transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
IC(max) 100 milliamps 100 milliamps
VCEO 30 volts 30 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
 - BC817-25/DG/B2,215 - Rochester Electronics
Specs
Polarity NPN
Package Type TO-236AB
Packing Method Tape Reel; Tape & Reel
View Details
Single Bipolar Transistors - BC807-16W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistor Arrays - BC847BPN/ZLF-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
4 suppliers