Nexperia B.V. 45 V, 500 mA PNP/PNP general-purpose double transistors BC807RAZ

Description
PNP/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC817RA NPN/PNP complement: BC817RAPN Features and benefits Reduces component count Reduces pick and place costs Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Description
PNP/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC817RA NPN/PNP complement: BC817RAPN Features and benefits Reduces component count Reduces pick and place costs Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package with a body size of 1.4 mm x 1.2 mm x 0.47 mm and a height of 0.47 mm. Each transistor has a collector-emitter voltage rating of -45 V, a collector current of -500 mA, and a peak collector current of -1 A. The device is AEC-Q101 qualified and has a total power dissipation of 500 mW per device at 25 °C. The junction temperature range is up to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package with a body size of 1.4 mm x 1.2 mm x 0.47 mm and a height of 0.47 mm. Each transistor has a collector-emitter voltage rating of -45 V, a collector current of -500 mA, and a peak collector current of -1 A. The device is AEC-Q101 qualified and has a total power dissipation of 500 mW per device at 25 °C. The junction temperature range is up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP/PNP general-purpose double transistors - BC807RAZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP/PNP general-purpose double transistors
BC807RAZ
45 V, 500 mA PNP/PNP general-purpose double transistors BC807RAZ
PNP/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC817RA NPN/PNP complement: BC817RAPN Features and benefits Reduces component count Reduces pick and place costs Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications

PNP/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: BC817RA

NPN/PNP complement: BC817RAPN

Features and benefits

  • Reduces component count
  • Reduces pick and place costs
  • Low package height of 0.5 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Mobile applications
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 961974-BC807RAZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
961974-BC807RAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 961974-BC807RAZ
Win Source Part Number: 961974-BC807RAZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Power - Max: 350mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 500mA Transistor Type: 2 PNP (Dual) Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Frequency - Transition: 80MHz Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: DFN1412-6 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Other Names: 1727-7382-6,BC807RAZ -ND,934070167147,172 7-7382-2,1727-7382-1 Base Product Number: BC807

Win Source Part Number: 961974-BC807RAZ
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Power - Max: 350mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Frequency - Transition: 80MHz
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: DFN1412-6
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-7382-6,BC807RAZ-ND,934070167147,1727-7382-2,1727-7382-1
Base Product Number: BC807

Buy Now Datasheet
Singapore, Singapore
45 V 500 mA Bipolar Transistor
277-BC807RAZ
45 V 500 mA Bipolar Transistor 277-BC807RAZ
BC807RA - 45 V, 500 mA PNP/PNP general-purpose double transistors Product overview: BC807RAZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC807RAZ can be used for catalog matching and distributor lookup.

BC807RA - 45 V, 500 mA PNP/PNP general-purpose double transistors Product overview: BC807RAZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC807RAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC807RAZ - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor

Small Signal Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-BC807RAZTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC807RAZTR-ND
Bipolar Transistor Arrays 1727-BC807RAZTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 500mA 80MHz 350mW Surface Mount DFN1412-6

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 500mA 80MHz 350mW Surface Mount DFN1412-6

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC807RAZCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC807RAZCT-ND
Bipolar Transistor Arrays 1727-BC807RAZCT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 500mA 80MHz 350mW Surface Mount DFN1412-6

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 500mA 80MHz 350mW Surface Mount DFN1412-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807RAZ
Bipolar Transistors - BJT BC807RAZ
Bipolar Transistors - BJT BC807RA/SOT1268 DFN1412-6

Bipolar Transistors - BJT BC807RA/SOT1268 DFN1412-6

Buy Now Datasheet
Transistor Array, Aec-Q101, -45V, Dfn1412 Rohs Compliant Nexperia - 37AC0521 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Aec-Q101, -45V, Dfn1412 Rohs Compliant Nexperia
37AC0521
Transistor Array, Aec-Q101, -45V, Dfn1412 Rohs Compliant Nexperia 37AC0521
TRANSISTOR ARRAY, AEC-Q101, -45V, DFN1412 ROHS COMPLIANT: YES

TRANSISTOR ARRAY, AEC-Q101, -45V, DFN1412 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807RAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807RAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807RAZ
BC807RA/SOT1268/DFN1 412-6

BC807RA/SOT1268/DFN1412-6

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC807RAZ 961974-BC807RAZ 277-BC807RAZ BC807RAZ 1727-BC807RAZTR-ND BC807RAZ 37AC0521 BC807RAZ
Product Name 45 V, 500 mA PNP/PNP general-purpose double transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 45 V 500 mA Bipolar Transistor Bipolar Transistor Arrays Bipolar Transistors - BJT Transistor Array, Aec-Q101, -45V, Dfn1412 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT1268 SOT1268 SOT3 SOT1268 6-XFDFN Exposed Pad TO-3 DFN1412-6
IC(max) -500 milliamps 500 milliamps 500 milliamps
VCEO -45 volts 45 volts
PD 350 milliwatts
hfe 400
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PC4617QMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
3 suppliers
40 V PNP loadswitch - PBLS4004Y,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
6 suppliers
Single Bipolar Transistors - BC807-16W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
PNP general purpose transistor - 2PB1219AS,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers