NPN/NPN general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package with a body size of 1.4 mm x 1.2 mm x 0.47 mm. Each transistor has a collector-emitter voltage rating of 45 V, a collector current rating of 500 mA, and a peak collector current of 1 A. The device is AEC-Q101 qualified and supports total power dissipation of up to 500 mW per device. Applications include general-purpose switching and amplification, particularly in mobile systems.
NPN/NPN general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package.
PNP/PNP complement: BC807RA
NPN/PNP complement: BC817RAPN
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 500mA 100MHz 350mW Surface Mount DFN1412-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 500mA 100MHz 350mW Surface Mount DFN1412-6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 500mA 100MHz 350mW Surface Mount DFN1412-6
Win Source Part Number: 961975-BC817RAZ
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Power - Max: 350mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Frequency - Transition: 100MHz
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: DFN1412-6
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-7383-6,BC817RAZ
Base Product Number: BC817
BC817RA - 45 V, 500 mA NPN/NPN general-purpose double transistors Product overview: BC817RAZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC817RAZ can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BC817RA/SOT1268 DFN1412-6
TRANSISTOR ARRAY, AEC-Q101, 45V, DFN1412; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:500mW; DC Collector Current:500mA; DC Current Gain hFE:40hFE; Transistor Case Style:DFN1412; No. of RoHS Compliant: Yes
BC817RA/SOT1268/DFN1
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC817RAZ | 1727-7383-2-ND | 961975-BC817RAZ | 277-BC817RAZ | BC817RAZ | 37AC0523 | BC817RAZ |
| Product Name | 45 V, 500 mA NPN/NPN general-purpose double transistors | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | 45 V 500 mA Bipolar Transistor | Bipolar Transistors - BJT | Transistor Array, Aec-Q101, 45V, Dfn1412; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT1268 SOT1268 | 6-XFDFN Exposed Pad | SOT3 | TO-3 | AEC-Q100 | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 45 volts | 45 volts | |||||
| PD | 350 milliwatts | ||||||
| hfe | 400 |