Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817-QVL

Description
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817-Q SOT23 TO-236AB - BC807-Q BC817-16-Q BC807-16-Q BC817-25-Q BC807-25-Q BC817-40-Q BC807-40-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817-Q SOT23 TO-236AB - BC807-Q BC817-16-Q BC807-16-Q BC817-25-Q BC807-25-Q BC817-40-Q BC807-40-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817-QVL - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817-QVL
45 V, 500 mA NPN general-purpose transistors BC817-QVL
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817-Q SOT23 TO-236AB - BC807-Q BC817-16-Q BC807-16-Q BC817-25-Q BC807-25-Q BC817-40-Q BC807-40-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

- JEITA

BC817-Q

SOT23

TO-236AB

-

BC807-Q

BC817-16-Q

BC807-16-Q

BC817-25-Q

BC807-25-Q

BC817-40-Q

BC807-40-Q

Features and benefits

  • High current
  • Three current gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC817-QVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-QVLCT-ND
Single Bipolar Transistors 1727-BC817-QVLCT-ND
TRANS NPN 45V 0.5A TO-236AB

TRANS NPN 45V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-QVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-QVLTR-ND
Single Bipolar Transistors 1727-BC817-QVLTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-QVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-QVLDKR-ND
Single Bipolar Transistors 1727-BC817-QVLDKR-ND
TRANS NPN 45V 0.5A TO-236AB

TRANS NPN 45V 0.5A TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC817-QVL 1727-BC817-QVLCT-ND
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
VCEO 45 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
PNP/PNP general purpose double transistor - BC807DSF - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
5 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
4 suppliers