Nexperia B.V. 45 V, 100 mA PNP general-purpose transistor 2PB709ASL,235

Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor for switching and amplification in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA. The device has a DC current gain range of 290 to 460 at -10 V and -2 mA, a maximum power dissipation of 250 mW, and a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 500 K/W. The part meets IEC 60134 for limiting values.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor for switching and amplification in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA. The device has a DC current gain range of 290 to 460 at -10 V and -2 mA, a maximum power dissipation of 250 mW, and a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 500 K/W. The part meets IEC 60134 for limiting values.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL,235 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general-purpose transistor
2PB709ASL,235
45 V, 100 mA PNP general-purpose transistor 2PB709ASL,235
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Applications General-purpose switching and amplification

PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • General-purpose transistors
  • Two current gain selections
  • Small SMD plastic package

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PB709ASL,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PB709ASL,235TR-ND
Single Bipolar Transistors 1727-2PB709ASL,235TR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 80MHz 250mW Surface Mount SOT-883

Bipolar (BJT) Transistor PNP 45V 100mA 80MHz 250mW Surface Mount SOT-883

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PB709ASL,235CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PB709ASL,235CT-ND
Single Bipolar Transistors 1727-2PB709ASL,235CT-ND
TRANS PNP 45V 0.1A TO-236AB

TRANS PNP 45V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PB709ASL,235DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PB709ASL,235DKR-ND
Single Bipolar Transistors 1727-2PB709ASL,235DKR-ND
TRANS PNP 45V 0.1A TO-236AB

TRANS PNP 45V 0.1A TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2PB709ASL,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PB709ASL,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PB709ASL,235
TRANS PNP 45V 0.1A SOT23-3

TRANS PNP 45V 0.1A SOT23-3

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 30AK0361 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
30AK0361
Transistor, Bipolar Rohs Compliant Nexperia 30AK0361
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2PB709ASL,235 1727-2PB709ASL,235TR-ND 2PB709ASL,235 30AK0361
Product Name 45 V, 100 mA PNP general-purpose transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 TO-3
IC(max) -100 milliamps 100 milliamps
VCEO -45 volts 45 volts
PD 250 milliwatts
hfe 460
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16-QVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ASW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
6 suppliers
60 V, 1 A PNP medium power transistors - BC52PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers