BC807L- 45 V, 500 mA PNP general-purpose transistors
TRANS PNP 45V 0.5A TO236AB Product overview: BC807-16LR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16LR can be used for catalog matching and distributor lookup.
TRANS PNP 45V 0.5A TO-236AB
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB
Bipolar Transistors - BJT BC807L_BC807LW - 45 V, 500 mA PNP general-purpose transistors
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS PNP 45V 0.5A TO236AB
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC807-16LR | 276-BC807-16LR | 1727-BC807-16LRCT-ND | BC807-16LR | 28AK6331 | BC807-16LR |
| Product Name | 45V 0.5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | |||
| Package Type | SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 45 volts | 45 volts |