Nexperia B.V. PNP general-purpose transistor 2PA1576Q-QX

Description
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4081Q-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Low collector capacitance (typ. 2.5 pF) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4081Q-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Low collector capacitance (typ. 2.5 pF) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, with a maximum collector-emitter voltage of -50 V, a maximum collector current of -150 mA, and a typical collector capacitance of 2.5 pF. It has a DC current gain ranging from 120 to 270 at -6 V and -1 mA, and is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, with a maximum collector-emitter voltage of -50 V, a maximum collector current of -150 mA, and a typical collector capacitance of 2.5 pF. It has a DC current gain ranging from 120 to 270 at -6 V and -1 mA, and is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
PNP general-purpose transistor - 2PA1576Q-QX - Nexperia B.V.
Nijmegen, Netherlands
PNP general-purpose transistor
2PA1576Q-QX
PNP general-purpose transistor 2PA1576Q-QX
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PC4081Q-Q Features and benefits Low current (max. 150 mA) Low voltage (max. 50 V) Low collector capacitance (typ. 2.5 pF) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complement: 2PC4081Q-Q

Features and benefits

  • Low current (max. 150 mA)
  • Low voltage (max. 50 V)
  • Low collector capacitance (typ. 2.5 pF)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PA1576Q-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PA1576Q-QXTR-ND
Single Bipolar Transistors 1727-2PA1576Q-QXTR-ND
TRANS PNP 50V 0.15A SOT-323

TRANS PNP 50V 0.15A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PA1576Q-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PA1576Q-QXDKR-ND
Single Bipolar Transistors 1727-2PA1576Q-QXDKR-ND
TRANS PNP 50V 0.15A SOT-323

TRANS PNP 50V 0.15A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PA1576Q-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PA1576Q-QXCT-ND
Single Bipolar Transistors 1727-2PA1576Q-QXCT-ND
TRANS PNP 50V 0.15A SOT-323

TRANS PNP 50V 0.15A SOT-323

Buy Now Datasheet
Transistor, Pnp, 50V, 0.15A, Sot-323 Rohs Compliant Nexperia - 25AK1726 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 50V, 0.15A, Sot-323 Rohs Compliant Nexperia
25AK1726
Transistor, Pnp, 50V, 0.15A, Sot-323 Rohs Compliant Nexperia 25AK1726
TRANSISTOR, PNP, 50V, 0.15A, SOT-323 ROHS COMPLIANT: YES

TRANSISTOR, PNP, 50V, 0.15A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 2PA1576Q-QX 1727-2PA1576Q-QXTR-ND 25AK1726
Product Name PNP general-purpose transistor Single Bipolar Transistors Transistor, Pnp, 50V, 0.15A, Sot-323 Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
IC(max) -150 milliamps
VCEO -50 volts
PD 200 milliwatts
hfe 270
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
Bipolar Transistor Arrays - BC846BPN/DG/B3X-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-25VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers