Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-16HZ

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC807-16H SOT23 TO-236AB BC817K-16H BC807-25H BC817K-25H BC807-40H BC817K-40H Features and benefits Three current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC807-16H SOT23 TO-236AB BC817K-16H BC807-25H BC817K-25H BC807-40H BC817K-40H Features and benefits Three current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-16HZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-16HZ
45 V, 500 mA PNP general-purpose transistors BC807-16HZ
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC807-16H SOT23 TO-236AB BC817K-16H BC807-25H BC817K-25H BC807-40H BC817K-40H Features and benefits Three current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC807-16H

SOT23

TO-236AB

BC817K-16H

BC807-25H

BC817K-25H

BC807-40H

BC817K-40H

Features and benefits

  • Three current gain selections
  • High-temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC807-16HZ - Rochester Electronics
Newburyport, MA, United States
45 V, 500 mA PNP general-purpose transistors

45 V, 500 mA PNP general-purpose transistors

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-8597-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8597-2-ND
Single Bipolar Transistors 1727-8597-2-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-16HZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-16HZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-16HZ
TRANS PNP 45V 0.5A TO236AB

TRANS PNP 45V 0.5A TO236AB

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6330 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6330
Transistor, Bipolar Rohs Compliant Nexperia 28AK6330
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-16HZ
Bipolar Transistors - BJT BC807-16HZ
Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors

Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-16HZ BC807-16HZ 1727-8597-2-ND BC807-16HZ 28AK6330 BC807-16HZ
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia Bipolar Transistors - BJT
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB TO-3
IC(max) -500 milliamps 500 milliamps
VCEO -45 volts 45 volts
PD 320 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
50 V, 100 mA NPN general-purpose transistor - 2PD601ART-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
Bipolar Transistor Arrays - BC846BPN/ZLX-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers