Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817-25W,115

Description
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W SOT323 - SC-70 BC807W BC817-16W BC807-16W BC817-25W BC807-25W BC817-40W BC807-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W SOT323 - SC-70 BC807W BC817-16W BC807-16W BC817-25W BC807-25W BC817-40W BC807-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT323 (SC70) surface-mounted package, designed for general-purpose switching and amplification. It has a collector-emitter voltage rating of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A. The device offers a DC current gain (hFE) range of 160 to 400 at VCE = 1 V and IC = 100 mA. Maximum power dissipation is 200 mW on a standard FR4 PCB footprint and up to 290 mW with a 1 cm² collector pad. The junction temperature range is -65 °C to 150 °C. Internal markings identify it as type 6B%. It complies with IEC 60134 for absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT323 (SC70) surface-mounted package, designed for general-purpose switching and amplification. It has a collector-emitter voltage rating of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A. The device offers a DC current gain (hFE) range of 160 to 400 at VCE = 1 V and IC = 100 mA. Maximum power dissipation is 200 mW on a standard FR4 PCB footprint and up to 290 mW with a 1 cm² collector pad. The junction temperature range is -65 °C to 150 °C. Internal markings identify it as type 6B%. It complies with IEC 60134 for absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817-25W,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817-25W,115
45 V, 500 mA NPN general-purpose transistors BC817-25W,115
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W SOT323 - SC-70 BC807W BC817-16W BC807-16W BC817-25W BC807-25W BC817-40W BC807-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification

NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

- JEITA

BC817W

SOT323

-

SC-70

BC807W

BC817-16W

BC807-16W

BC817-25W

BC807-25W

BC817-40W

BC807-40W

Features and benefits

  • High current
  • Three current gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC817-25W,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4841-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4841-2-ND
Single Bipolar Transistors 1727-4841-2-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4841-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4841-1-ND
Single Bipolar Transistors 1727-4841-1-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4841-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4841-6-ND
Single Bipolar Transistors 1727-4841-6-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
45 V 500 mA Bipolar Transistor
276-BC817-25W,115
45 V 500 mA Bipolar Transistor 276-BC817-25W,115
BC817W - 45 V, 500 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC817-25W,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25W,115 can be used for catalog matching and distributor lookup.

BC817W - 45 V, 500 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC817-25W,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25W,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 2169410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2169410
Bipolar Transistors 2169410
Nexperia BC817-25W,115 Transistor

Nexperia BC817-25W,115 Transistor

Supplier's Site
Transistors BC817-25W,115
TRANSISTOR NPN 500MA 45V SOT323

TRANSISTOR NPN 500MA 45V SOT323

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 200 Mw, 500 Ma, 160 Rohs Compliant Nexperia - 93X3911 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 200 Mw, 500 Ma, 160 Rohs Compliant Nexperia
93X3911
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 200 Mw, 500 Ma, 160 Rohs Compliant Nexperia 93X3911
Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 200 mW, 500 mA, 160 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 200 mW, 500 mA, 160 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-25W,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-25W,115
TRANS NPN 45V 0.5A SOT323

TRANS NPN 45V 0.5A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC817-25W,115 BC817-25W,115 1727-4841-2-ND 276-BC817-25W,115 2169410 BC817-25W,115 93X3911 BC817-25W,115
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors 45 V 500 mA Bipolar Transistor Bipolar Transistors Transistors Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 200 Mw, 500 Ma, 160 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323 SOT323; SC-70, SOT-323 Umt SOT323; SC-70, SOT-323 TO-3 AEC-Q101
IC(max) 500 milliamps 500 milliamps
VCEO 45 volts 45 volts
PD 200 milliwatts
hfe 600
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers
Single Bipolar Transistors - BC817-40/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers