PNP medium power transistor in a SOT89 (SC-62) leadless surface-mount package with dimensions of 2.0 x 2.0 x 0.65 mm and an exposed heatsink for enhanced thermal conductivity. It has a collector-emitter voltage rating of -20 V, a continuous collector current of -2 A, and a peak collector current of -3 A. Total power dissipation is up to 1.35 W with a 6 cm² collector pad. The device is qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 93 K/W with optimal PCB mounting. DC current gain ranges from 85 to 375 depending on version, with three gain bins available.
PNP medium power transistor in a SOT89 (SC-62) medium power and flat lead plastic package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | BC869-QF |
| Product Name | 20 V, 2 A PNP medium power transistors |
| Package Type | SOT89; SOT89 SOT89 |