Nexperia B.V. 80 V, 1 A PNP medium power transistors BC53-10PA,115

Description
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor for use in linear voltage regulators, high-side switches, and power management circuits, housed in a leadless SOT1061 package measuring 2 mm x 2 mm x 0.65 mm with an exposed heatsink for enhanced thermal performance. It has a collector-emitter voltage rating of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The device offers a DC current gain (hFE) range of 63 to 160 at VCE = -2 V and IC = -150 mA. It is qualified to AEC-Q101 and operates from -55 °C to 150 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor for use in linear voltage regulators, high-side switches, and power management circuits, housed in a leadless SOT1061 package measuring 2 mm x 2 mm x 0.65 mm with an exposed heatsink for enhanced thermal performance. It has a collector-emitter voltage rating of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The device offers a DC current gain (hFE) range of 63 to 160 at VCE = -2 V and IC = -150 mA. It is qualified to AEC-Q101 and operates from -55 °C to 150 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BC53-10PA,115
80 V, 1 A PNP medium power transistors BC53-10PA,115
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC53-10PA,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53-10PA,115TR-ND
Single Bipolar Transistors 1727-BC53-10PA,115TR-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Singapore, Singapore
80V 1A Bipolar Transistor
276-BC53-10PA,115
80V 1A Bipolar Transistor 276-BC53-10PA,115
TRANS PNP 80V 1A 3HUSON Product overview: BC53-10PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC53-10PA,115 can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1A 3HUSON Product overview: BC53-10PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC53-10PA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6306 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6306
Transistor, Bipolar Rohs Compliant Nexperia 28AK6306
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - BC53-10PA,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC53-10PA,115
Single Bipolar Transistors BC53-10PA,115
NOW NEXPERIA BC53-10PA - SMALL S

NOW NEXPERIA BC53-10PA - SMALL S

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC53-10PA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC53-10PA,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC53-10PA,115
TRANS PNP 80V 1A 3HUSON

TRANS PNP 80V 1A 3HUSON

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC53-10PA,115 1727-BC53-10PA,115TR-ND 276-BC53-10PA,115 28AK6306 BC53-10PA,115 BC53-10PA,115
Product Name 80 V, 1 A PNP medium power transistors Single Bipolar Transistors 80V 1A Bipolar Transistor Transistor, Bipolar Rohs Compliant Nexperia Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT1061 SOT1061 3-PowerUDFN Tape & Reel (TR) TO-3 3-PowerUDFN AEC-Q100
Polarity PNP PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
NPN general purpose transistor - 2PD1820AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers
45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN,125 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846DS-QX - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers