Nexperia B.V. Mosfet,nn Channel,60V,0.34A,sot666; Transistor Polarity Nexperia 2N7002BKV

Description
MOSFET,NN CHANNEL,60V,0.34A,SO T666; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:340mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
Description
MOSFET,NN CHANNEL,60V,0.34A,SO T666; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:340mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet,nn Channel,60V,0.34A,sot666; Transistor Polarity Nexperia - 28T0306 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,nn Channel,60V,0.34A,sot666; Transistor Polarity Nexperia
28T0306
Mosfet,nn Channel,60V,0.34A,sot666; Transistor Polarity Nexperia 28T0306
MOSFET,NN CHANNEL,60V,0.34A,SO T666; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:340mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET,NN CHANNEL,60V,0.34A,SOT666; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:340mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 28T0306
Product Name Mosfet,nn Channel,60V,0.34A,sot666; Transistor Polarity Nexperia
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7508-55A,127 - 770652-BUK7508-55A,127 - Win Source Electronics
Specs
PD 254000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3
View Details
2 suppliers