Nexperia B.V. High-speed switching diode. BAV99/A2,215

Description
High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Small SMD plastic packages Applications High-speed switching Reverse polarity protection General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Small SMD plastic packages Applications High-speed switching Reverse polarity protection General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode. - BAV99/A2,215 - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode.
BAV99/A2,215
High-speed switching diode. BAV99/A2,215
High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Small SMD plastic packages Applications High-speed switching Reverse polarity protection General-purpose switching

High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance: Cd ≤ 1.5 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Small SMD plastic packages

Applications

  • High-speed switching
  • Reverse polarity protection
  • General-purpose switching
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAV99/A2,215
Product Name High-speed switching diode.
Diode Applications Switching; Protector
VF 1000 to 1 volts
IF 215 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual high-speed switching diode - 1PS300-QX - Nexperia B.V.
Specs
Diode Applications Switching
View Details
Low leakage switching diode - BAS116H,115 - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
7 suppliers
General-purpose Schottky diode - 1PS76SB70-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
View Details
3 suppliers