Nexperia B.V. Low leakage switching diode BAS116H,115

Description
Low leakage switching diode, encapsulated in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Small and flat lead SMD plastic package Low leakage current Excellent coplanarity and improved thermal behavior Applications General-purpose switching
Request a Quote Datasheet
Description
Low leakage switching diode, encapsulated in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Small and flat lead SMD plastic package Low leakage current Excellent coplanarity and improved thermal behavior Applications General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low leakage switching diode - BAS116H,115 - Nexperia B.V.
Nijmegen, Netherlands
Low leakage switching diode
BAS116H,115
Low leakage switching diode BAS116H,115
Low leakage switching diode, encapsulated in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Small and flat lead SMD plastic package Low leakage current Excellent coplanarity and improved thermal behavior Applications General-purpose switching

Low leakage switching diode, encapsulated in a SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Small and flat lead SMD plastic package
  • Low leakage current
  • Excellent coplanarity and improved thermal behavior

Applications

  • General-purpose switching
Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS116H,115 - 1022029-BAS116H,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS116H,115
1022029-BAS116H,115
Diodes, Rectifiers - Single - BAS116H,115 1022029-BAS116H,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022029-BAS116H,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 215mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5nA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123F Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022029-BAS116H,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 215mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5nA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode and Rectifier - 280-BAS116H,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-BAS116H,115
Diode and Rectifier 280-BAS116H,115
BAS116H - Low leakage switching diode SOD-123 2-Pin Product overview: BAS116H,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116H,115 can be used for catalog matching and distributor lookup.

BAS116H - Low leakage switching diode SOD-123 2-Pin Product overview: BAS116H,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116H,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-BAS116H,115TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 215mA (DC) Surface Mount SOD-123F

Diode Standard 75V 215mA (DC) Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 1727-BAS116H,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 215mA (DC) Surface Mount SOD-123F

Diode Standard 75V 215mA (DC) Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 1727-BAS116H,115CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 215mA (DC) Surface Mount SOD-123F

Diode Standard 75V 215mA (DC) Surface Mount SOD-123F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS116H,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS116H,115
Discrete Semiconductor Products - Diodes - Rectifiers BAS116H,115
DIODE GEN PURP 75V 215MA SOD123F

DIODE GEN PURP 75V 215MA SOD123F

Supplier's Site
Single Diodes - BAS116H,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS116H,115
Single Diodes BAS116H,115
DIODE GEN PURP 75V 215MA SOD123F

DIODE GEN PURP 75V 215MA SOD123F

Supplier's Site Datasheet
Diodes >> Switching Diode - BAS116H,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAS116H,115
Diodes >> Switching Diode BAS116H,115
85V 375mW Single 1.25V@150mA 800ns 215mA SOD-123F Switching Diode ROHS

85V 375mW Single 1.25V@150mA 800ns 215mA SOD-123F Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Diodes
Product Number BAS116H,115 1022029-BAS116H,115 280-BAS116H,115 1727-BAS116H,115TR-ND BAS116H,115 BAS116H,115 BAS116H,115
Product Name Low leakage switching diode Diodes, Rectifiers - Single - BAS116H,115 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Switching Diode
Diode Applications Switching; Low Leakage Switching
RoHS Compliant RoHS RoHS
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 75 volts 75 volts 85 volts
Unlock Full Specs
to access all available technical data