Dual high-speed switching diode in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with a reverse voltage of 80 V, repetitive peak reverse voltage of 85 V, repetitive peak forward current of 500 mA, reverse recovery time of 4 ns, and qualification to AEC-Q101 for automotive use.
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | 1PS300-QX | 1727-1PS300-QXDKR-ND |
| Product Name | Dual high-speed switching diode | Diode Arrays |
| Diode Applications | Switching | |
| RoHS Compliant | RoHS | |
| IF | 200 mA | |
| VR | 80 volts | |
| IR | 3.00E-5 mA |