Nexperia B.V. Diode, Small Signal, 100V, Sod-323F; Diode Configuration Nexperia BAS16J,115.

Description
DIODE, SMALL SIGNAL, 100V, SOD-323F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, SMALL SIGNAL, 100V, SOD-323F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Small Signal, 100V, Sod-323F; Diode Configuration Nexperia - 27AC0730 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 100V, Sod-323F; Diode Configuration Nexperia
27AC0730
Diode, Small Signal, 100V, Sod-323F; Diode Configuration Nexperia 27AC0730
DIODE, SMALL SIGNAL, 100V, SOD-323F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 100V, SOD-323F; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC0730
Product Name Diode, Small Signal, 100V, Sod-323F; Diode Configuration Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 600 volts
View Details
Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 48 volts
View Details