General-purpose Schottky diode in a small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm, with a forward current rating of 70 mA, a reverse voltage rating of 70 V, and a junction temperature range of -65 °C to 150 °C. It features low capacitance of 2 pF at 1 MHz and low forward voltage of 410 mV at 1 mA. The device is qualified to AEC-Q101 and recommended for automotive applications.
General-purpose Schottky diode in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 70V 70MA SOD323
DIODE SCHOTTKY 70V 70MA SOD323
DIODE SCHOTTKY 70V 70MA SOD323
1PS76SB70-Q/SOD323/S
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1PS76SB70-QX | 1727-1PS76SB70-QXCT-ND | 1PS76SB70-QX |
| Product Name | General-purpose Schottky diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | ||
| Package | SOD-323; SOD323 SOD323 | SOD-323 | |
| RoHS Compliant | RoHS | ||
| IF | 70 mA |