Logic Family / Base Number:74LVC74; Flip-Flop Type:D; Propagation Delay:11.9ns; Frequency:120MHz; Output Current:50mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:Complementary RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 24AC3288 |
| Product Name | Logic Family / Base Number Nexperia |
| Propagation Delay | 11.9 ns |