5474FM -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
5474FM
Description
D FLIP-FLOP, TTL
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, TTL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
5474FM |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7
View Details
6 suppliers