Nexperia B.V. Dual D-type flip-flop with set and reset; positive edge-trigger 74HC74BQ-Q100,115

Description
The 74HC74-Q100; 74HCT74-Q100 are dual positive edge triggered D-type flip-flop with individual data (nD), clock (nCP), set (nSD) and reset (nRD) inputs, and complementary nQ and nQoutputs. Data at the nD-input, that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition, will be stored in the flip-flop and appear at the nQ output. The Schmitt-trigger action in the clock input, makes the circuit highly tolerant to slower clock rise and fall times. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Input levels: For 74HC74-Q100: CMOS level For 74HCT74-Q100: TTL level Symmetrical output impedance Low power dissipation High noise immunity Balanced propagation delays Specified in compliance with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Description
The 74HC74-Q100; 74HCT74-Q100 are dual positive edge triggered D-type flip-flop with individual data (nD), clock (nCP), set (nSD) and reset (nRD) inputs, and complementary nQ and nQoutputs. Data at the nD-input, that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition, will be stored in the flip-flop and appear at the nQ output. The Schmitt-trigger action in the clock input, makes the circuit highly tolerant to slower clock rise and fall times. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Input levels: For 74HC74-Q100: CMOS level For 74HCT74-Q100: TTL level Symmetrical output impedance Low power dissipation High noise immunity Balanced propagation delays Specified in compliance with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC74BQ-Q100 is a dual positive edge-triggered D-type flip-flop with asynchronous set and reset inputs, qualified to AEC-Q100 Grade 1 for automotive use and specified for operation from -40 °C to +125 °C. It is packaged in a DHVQFN14 with a body size of 2.5 × 3 × 0.85 mm and features side-wettable flanks for Automatic Optical Inspection of solder joints. The device complies with JEDEC standard no. 7A and provides CMOS-level inputs, symmetrical output impedance, and ESD protection exceeding 2000 V (HBM) and 1000 V (CDM).

Datasheet Summary
Powered by GS/AI

The 74HC74BQ-Q100 is a dual positive edge-triggered D-type flip-flop with asynchronous set and reset inputs, qualified to AEC-Q100 Grade 1 for automotive use and specified for operation from -40 °C to +125 °C. It is packaged in a DHVQFN14 with a body size of 2.5 × 3 × 0.85 mm and features side-wettable flanks for Automatic Optical Inspection of solder joints. The device complies with JEDEC standard no. 7A and provides CMOS-level inputs, symmetrical output impedance, and ESD protection exceeding 2000 V (HBM) and 1000 V (CDM).

Suppliers

Company
Product
Description
Supplier Links
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74BQ-Q100,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual D-type flip-flop with set and reset; positive edge-trigger
74HC74BQ-Q100,115
Dual D-type flip-flop with set and reset; positive edge-trigger 74HC74BQ-Q100,115
The 74HC74-Q100; 74HCT74-Q100 are dual positive edge triggered D-type flip-flop with individual data (nD), clock (nCP), set (nSD) and reset (nRD) inputs, and complementary nQ and nQoutputs. Data at the nD-input, that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition, will be stored in the flip-flop and appear at the nQ output. The Schmitt-trigger action in the clock input, makes the circuit highly tolerant to slower clock rise and fall times. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Input levels: For 74HC74-Q100: CMOS level For 74HCT74-Q100: TTL level Symmetrical output impedance Low power dissipation High noise immunity Balanced propagation delays Specified in compliance with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74HC74-Q100; 74HCT74-Q100 are dual positive edge triggered D-type flip-flop with individual data (nD), clock (nCP), set (nSD) and reset (nRD) inputs, and complementary nQ and nQoutputs. Data at the nD-input, that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition, will be stored in the flip-flop and appear at the nQ output. The Schmitt-trigger action in the clock input, makes the circuit highly tolerant to slower clock rise and fall times. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Input levels:
    • For 74HC74-Q100: CMOS level
    • For 74HCT74-Q100: TTL level
  • Symmetrical output impedance
  • Low power dissipation
  • High noise immunity
  • Balanced propagation delays
  • Specified in compliance with JEDEC standard no. 7A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Flip Flops - 1727-74HC74BQ-Q100,115CT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT

IC FF D-TYPE 2-ELE 1-BIT

Buy Now Datasheet
Flip Flops - 1727-74HC74BQ-Q100,115DKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT

IC FF D-TYPE 2-ELE 1-BIT

Buy Now Datasheet
Flip Flops - 1727-74HC74BQ-Q100,115TR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC74BQ-Q100,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC74BQ-Q100,115
Integrated Circuits (ICs) - Logic - Flip Flops 74HC74BQ-Q100,115
IC FF D-TYPE DUAL 1BIT 14DHVQFN

IC FF D-TYPE DUAL 1BIT 14DHVQFN

Supplier's Site
Flip Flops - 74HC74BQ-Q100,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad

Buy Now Datasheet
Logic - Flip Flops - 74HC74BQ-Q100,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC74BQ-Q100,115
Logic - Flip Flops 74HC74BQ-Q100,115
IC FF D-TYPE DUAL 1BIT 14DHVQFN

IC FF D-TYPE DUAL 1BIT 14DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74HC74BQ-Q100,115 1727-74HC74BQ-Q100,115CT-ND 74HC74BQ-Q100,115 74HC74BQ-Q100,115 74HC74BQ-Q100,115
Product Name Dual D-type flip-flop with set and reset; positive edge-trigger Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage +7 2V ~ 6V 2V ~ 6V
Features ESD Protection
Package Type SOT762-1 SOT762-1 14-VFQFN Exposed Pad 14-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop; positive-edge trigger - 74AHC1G79GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers
Flip Flops - 74HCT74DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74AHC377PW-Q100J - Lingto Electronic Limited
Specs
fMAX 120 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
2 suppliers
Flip Flops - 1727-1157-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers