"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
FLIP-FLOP, D-TYPE, 70MHZ, TSSOP-20; Logic Family / Base Number:74LV574; Flip-Flop Type:D; Propagation Delay:-; Frequency:70MHz; Output Current:35mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 568-7662-2-ND | 74LV574PW,118 | 85X3058 | 74LV574PW,118 | 74LV574PW,118 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip-Flop, D-Type, 70Mhz, Tssop-20; Logic Family / Base Number Nexperia | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 1V ~ 5.5V | 1V ~ 5.5V | |||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 17 ns |