Nexperia B.V. Single D-type flip-flop; positive-edge trigger 74AHCT1G79GW-Q100H

Description
The 74AHC1G79-Q100; 74AHCT1G79-Q100 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G79-Q100: CMOS level For 74AHCT1G79-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Description
The 74AHC1G79-Q100; 74AHCT1G79-Q100 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G79-Q100: CMOS level For 74AHCT1G79-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT1G79GW-Q100 is a single positive-edge triggered D-type flip-flop qualified to AEC-Q100 Grade 1 for automotive applications, with a wide supply voltage range of 2.0 to 5.5 V and overvoltage-tolerant inputs up to 5.5 V. It operates from -40 °C to +125 °C and uses a TSSOP5 package (SOT353-1) with 5 leads and a body width of 1.25 mm. Input levels are TTL compatible, and the device offers high noise immunity, symmetrical output impedance, and balanced propagation delays. ESD protection exceeds 2000 V for HBM (Class 2) and 1000 V for CDM (Class C3).

Datasheet Summary
Powered by GS/AI

The 74AHCT1G79GW-Q100 is a single positive-edge triggered D-type flip-flop qualified to AEC-Q100 Grade 1 for automotive applications, with a wide supply voltage range of 2.0 to 5.5 V and overvoltage-tolerant inputs up to 5.5 V. It operates from -40 °C to +125 °C and uses a TSSOP5 package (SOT353-1) with 5 leads and a body width of 1.25 mm. Input levels are TTL compatible, and the device offers high noise immunity, symmetrical output impedance, and balanced propagation delays. ESD protection exceeds 2000 V for HBM (Class 2) and 1000 V for CDM (Class C3).

Suppliers

Company
Product
Description
Supplier Links
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GW-Q100H - Nexperia B.V.
Nijmegen, Netherlands
Single D-type flip-flop; positive-edge trigger
74AHCT1G79GW-Q100H
Single D-type flip-flop; positive-edge trigger 74AHCT1G79GW-Q100H
The 74AHC1G79-Q100; 74AHCT1G79-Q100 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G79-Q100: CMOS level For 74AHCT1G79-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74AHC1G79-Q100; 74AHCT1G79-Q100 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Symmetrical output impedance
  • Balanced propagation delays
  • Input levels:
    • For 74AHC1G79-Q100: CMOS level
    • For 74AHCT1G79-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AHCT1G79GW-Q100H
908070-74AHCT1G79GW-Q100H
Logic - Logic - Flip Flops - 74AHCT1G79GW-Q100H 908070-74AHCT1G79GW-Q100H
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908070-74AHCT1G79GW- Q100H Series: 74AHCT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: 74AHCT1G79 Categories: Integrated Circuits (ICs) Case / Package: 5-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 908070-74AHCT1G79GW-Q100H
Series: 74AHCT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHCT1G79
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Flip Flops - 1727-74AHCT1G79GW-Q100HTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 74AHCT1G79GW-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Logic - Flip Flops - 74AHCT1G79GW-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AHCT1G79GW-Q100H
Logic - Flip Flops 74AHCT1G79GW-Q100H
IC FF D-TYPE SNGL 1BIT 5TSSOP

IC FF D-TYPE SNGL 1BIT 5TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AHCT1G79GW-Q100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AHCT1G79GW-Q100H
Integrated Circuits (ICs) - Logic - Flip Flops 74AHCT1G79GW-Q100H
IC FF D-TYPE SNGL 1BIT 5TSSOP

IC FF D-TYPE SNGL 1BIT 5TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AHCT1G79GW-Q100H 908070-74AHCT1G79GW-Q100H 1727-74AHCT1G79GW-Q100HTR-ND 74AHCT1G79GW-Q100H 74AHCT1G79GW-Q100H 74AHCT1G79GW-Q100H
Product Name Single D-type flip-flop; positive-edge trigger Logic - Logic - Flip Flops - 74AHCT1G79GW-Q100H Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage +7.0 4.5V ~ 5.5V 4.5V ~ 5.5V
Features ESD Protection
Package Type SOT353-1 SOT353-1 TSSOP; 5-TSSOP; SOP; SSOP TSSOP; 5-TSSOP, SC-70-5, SOT-353 TSSOP; 5-TSSOP, SC-70-5, SOT-353; SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74HCT273D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers
Logic - Logic - Flip Flops - 74HCT377DB,118 - 736608-74HCT377DB,118 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 32 ns
View Details
4 suppliers
Flip Flops - 1727-3788-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
2 suppliers
Flip Flops - 74LVC1G175GW,165-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers