Newport MKS Mounting Plate, 4 X 6 in., Double Density 8-32 & 1/4-20 Hole Pattern TP-46

Description
The TP-46 is a 4 x 6 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote
Description
The TP-46 is a 4 x 6 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 4 X 6 in., Double Density 8-32 & 1/4-20 Hole Pattern - TP-46 - Newport MKS
Irvine, CA, United States
Mounting Plate, 4 X 6 in., Double Density 8-32 & 1/4-20 Hole Pattern
TP-46
Mounting Plate, 4 X 6 in., Double Density 8-32 & 1/4-20 Hole Pattern TP-46
The TP-46 is a 4 x 6 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

The TP-46 is a 4 x 6 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number TP-46
Product Name Mounting Plate, 4 X 6 in., Double Density 8-32 & 1/4-20 Hole Pattern
Mount Type Double-Density Mounting Holes
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Mount, 1 inch Waveplates or Polarizers, 8-32 Thread - 9401 - Newport MKS
Specs
Clear Aperture 20.6 mm (0.8110 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Focusing Mount, 5 mm Travel, 35 mm Max Optic, 80 TPI - LFM-1A - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optic Holder, 0.75 in. Diameter, 0.875-20 Thread, For LP-05A Series - LPLH-75T - Newport MKS
Specs
Mount Type Lens Holder; Optic Holder
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.05 mm (0.7500 inch)
View Details
Optical Mount Adaptor, 50.8 mm to 38.1 mm (2 to 1.5 inch) - A-2-1.5 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details