Newport MKS Lens Tube, 1/2 inch diameter lenses, 1/2 inch length LT05-05

Description
The LT05-05 Lens Tube provides a means to mount multiple lenses into a single holder. The 1/2 inch (12.7 mm) long lens tube has an internal thread on one end and a mating external thread on the other. This allows them to be connected together end-to-end to provide endless configurations. 1/2 inch (12.7 mm) diameter lenses are held in place with threaded retaining rings and one ring is included with each lens tube. Ideal for Fast Prototyping of Complex Lens Systems Lens Tubes allow the combining of several optical components into stable and rigid assemblies and are used to create beam expanders, telescopes, microscopes, collimators and more. Endless Optical Configurations LT-series Lens Tubes provide a means to mount multiple lenses into a single holder. Each lens tube has an internal thread on one end and a mating external thread on the other. This allows them to be connected together end-to-end to provide endless configurations. Lenses are held in place with threaded retaining rings and one ring is included with each lens tube.
Request a Quote
Description
The LT05-05 Lens Tube provides a means to mount multiple lenses into a single holder. The 1/2 inch (12.7 mm) long lens tube has an internal thread on one end and a mating external thread on the other. This allows them to be connected together end-to-end to provide endless configurations. 1/2 inch (12.7 mm) diameter lenses are held in place with threaded retaining rings and one ring is included with each lens tube. Ideal for Fast Prototyping of Complex Lens Systems Lens Tubes allow the combining of several optical components into stable and rigid assemblies and are used to create beam expanders, telescopes, microscopes, collimators and more. Endless Optical Configurations LT-series Lens Tubes provide a means to mount multiple lenses into a single holder. Each lens tube has an internal thread on one end and a mating external thread on the other. This allows them to be connected together end-to-end to provide endless configurations. Lenses are held in place with threaded retaining rings and one ring is included with each lens tube.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Tube, 1/2 inch diameter lenses, 1/2 inch length - LT05-05 - Newport MKS
Irvine, CA, United States
Lens Tube, 1/2 inch diameter lenses, 1/2 inch length
LT05-05
Lens Tube, 1/2 inch diameter lenses, 1/2 inch length LT05-05
The LT05-05 Lens Tube provides a means to mount multiple lenses into a single holder. The 1/2 inch (12.7 mm) long lens tube has an internal thread on one end and a mating external thread on the other. This allows them to be connected together end-to-end to provide endless configurations. 1/2 inch (12.7 mm) diameter lenses are held in place with threaded retaining rings and one ring is included with each lens tube. Ideal for Fast Prototyping of Complex Lens Systems Lens Tubes allow the combining of several optical components into stable and rigid assemblies and are used to create beam expanders, telescopes, microscopes, collimators and more. Endless Optical Configurations LT-series Lens Tubes provide a means to mount multiple lenses into a single holder. Each lens tube has an internal thread on one end and a mating external thread on the other. This allows them to be connected together end-to-end to provide endless configurations. Lenses are held in place with threaded retaining rings and one ring is included with each lens tube.

The LT05-05 Lens Tube provides a means to mount multiple lenses into a single holder. The 1/2 inch (12.7 mm) long lens tube has an internal thread on one end and a mating external thread on the other. This allows them to be connected together end-to-end to provide endless configurations. 1/2 inch (12.7 mm) diameter lenses are held in place with threaded retaining rings and one ring is included with each lens tube.

Ideal for Fast Prototyping of Complex Lens Systems


Lens Tubes allow the combining of several optical components into stable and rigid assemblies and are used to create beam expanders, telescopes, microscopes, collimators and more.

Endless Optical Configurations


LT-series Lens Tubes provide a means to mount multiple lenses into a single holder. Each lens tube has an internal thread on one end and a mating external thread on the other. This allows them to be connected together end-to-end to provide endless configurations. Lenses are held in place with threaded retaining rings and one ring is included with each lens tube.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LT05-05
Product Name Lens Tube, 1/2 inch diameter lenses, 1/2 inch length
Mount Type Lens Holder; Fixed Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Microscope Objective Stage, Nanofocusing, 140 µm, Strain-gauge - NPO140SG - Newport MKS
Specs
Mount Type Lens Holder; Objective Lens Mount
View Details
Lens Spacer, 2.0 in. Diameter, 8.0 mm Thick, Aluminum, 6-pack - LT20-SP8-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details