Newport MKS Double Slotted Base, 0.68 in. Range, Stainless Steel B-1A

Description
The B-1A is an in-line double slotted post holder base made from stainless steel. The in-line slot configuration allows the base to translated linearly with out rotation. The base also has a bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on four pads to provide long term stability.This product is also available in 10-piece saving pack B-1A-PK .
Request a Quote
Description
The B-1A is an in-line double slotted post holder base made from stainless steel. The in-line slot configuration allows the base to translated linearly with out rotation. The base also has a bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on four pads to provide long term stability.This product is also available in 10-piece saving pack B-1A-PK .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Slotted Base, 0.68 in. Range, Stainless Steel - B-1A - Newport MKS
Irvine, CA, United States
Double Slotted Base, 0.68 in. Range, Stainless Steel
B-1A
Double Slotted Base, 0.68 in. Range, Stainless Steel B-1A
The B-1A is an in-line double slotted post holder base made from stainless steel. The in-line slot configuration allows the base to translated linearly with out rotation. The base also has a bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on four pads to provide long term stability.This product is also available in 10-piece saving pack B-1A-PK .

The B-1A is an in-line double slotted post holder base made from stainless steel. The in-line slot configuration allows the base to translated linearly with out rotation. The base also has a bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on four pads to provide long term stability.This product is also available in 10-piece saving pack B-1A-PK .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number B-1A
Product Name Double Slotted Base, 0.68 in. Range, Stainless Steel
Mount Type Slotted Base
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, Pint-Sized, Corner Mount, 1.0 in. Diameter - 8887 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Top Plate, Fixed Height Platform, 6 x 10 in., 1/4-20 Thread, (12) 1/4-20 CLR. - 290-TP - Newport MKS
Specs
Mount Type Top Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details
Optical Pedestal, Clean-Passivated, 0.5 in. Height, 1 in. Diameter, 8-32 - 9951 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details