Newport MKS Optical Pedestal, 1.5 in. Height, 0.7 in. Diameter, 8-32 Thread 9945

Description
The 9945 Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9945 is 1.5 in. tall and is used to bring a tiny mount to a standard 1/2 in. increment beam height. Every pedestal has an 8-32 threaded hole on each end.
Request a Quote
Description
The 9945 Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9945 is 1.5 in. tall and is used to bring a tiny mount to a standard 1/2 in. increment beam height. Every pedestal has an 8-32 threaded hole on each end.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, 1.5 in. Height, 0.7 in. Diameter, 8-32 Thread - 9945 - Newport MKS
Irvine, CA, United States
Optical Pedestal, 1.5 in. Height, 0.7 in. Diameter, 8-32 Thread
9945
Optical Pedestal, 1.5 in. Height, 0.7 in. Diameter, 8-32 Thread 9945
The 9945 Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9945 is 1.5 in. tall and is used to bring a tiny mount to a standard 1/2 in. increment beam height. Every pedestal has an 8-32 threaded hole on each end.

The 9945 Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9945 is 1.5 in. tall and is used to bring a tiny mount to a standard 1/2 in. increment beam height. Every pedestal has an 8-32 threaded hole on each end.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9945
Product Name Optical Pedestal, 1.5 in. Height, 0.7 in. Diameter, 8-32 Thread
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 1.0 in. (25.4 mm) Diameter, 8-32 Thread, A-LINE - LH-1A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Motorized Mirror Mount, Stability, 1.0 in. Diameter, 6 mm Thick - 8816-6 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Clear Aperture 22.8 mm (0.8976 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Precision Lens Positioner, 0.5 in., 100 TPI XY, 80 TPI Z - LP-05A-XYZ - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, 8-32 - 9832 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 2.5 to 50.8 mm (0.0984 to 2 inch)
Maximum Thickness 3 to 8.87 mm (0.1181 to 0.3492 inch)
View Details