Newport MKS Optical Pedestal, Clean-Passivated, 2.5 in. Height, 1 in. Diameter, 8-32 9955

Description
The 9955 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 2.5 in. tall and has 8-32 threads.
Request a Quote
Description
The 9955 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 2.5 in. tall and has 8-32 threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Clean-Passivated, 2.5 in. Height, 1 in. Diameter, 8-32 - 9955 - Newport MKS
Irvine, CA, United States
Optical Pedestal, Clean-Passivated, 2.5 in. Height, 1 in. Diameter, 8-32
9955
Optical Pedestal, Clean-Passivated, 2.5 in. Height, 1 in. Diameter, 8-32 9955
The 9955 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 2.5 in. tall and has 8-32 threads.

The 9955 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 2.5 in. tall and has 8-32 threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9955
Product Name Optical Pedestal, Clean-Passivated, 2.5 in. Height, 1 in. Diameter, 8-32
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Optical Mount, Compact, 0.5 in. Optics - AG-M050N - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Positioner, 0.5 in. Diameter, XYZ, 100 TPI, 8-32 THD - LPXYZ-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 12.4 mm (0.4882 inch)
View Details
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Knobs - 9882 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Optic Holder Cell, 1.5 in. Diameter Optics, Requires LM2-R Mount - LH2-1.5R - Newport MKS
Specs
Mount Type Lens Mount Adapter
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details