Newport MKS Optical Post Pack, 0.75 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10 SP-.75-PK

Description
This is a 10-pack of the Optical Post. The SP-.75-PK Precision Ground Stainless Steel Optical Post Set includes (10) 1/2 in. diameter posts with a 3/4 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. SP Series posts can be connected using TA-8Q20-10 Thread Adaptors.
Request a Quote
Description
This is a 10-pack of the Optical Post. The SP-.75-PK Precision Ground Stainless Steel Optical Post Set includes (10) 1/2 in. diameter posts with a 3/4 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. SP Series posts can be connected using TA-8Q20-10 Thread Adaptors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post Pack, 0.75 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10 - SP-.75-PK - Newport MKS
Irvine, CA, United States
Optical Post Pack, 0.75 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10
SP-.75-PK
Optical Post Pack, 0.75 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10 SP-.75-PK
This is a 10-pack of the Optical Post. The SP-.75-PK Precision Ground Stainless Steel Optical Post Set includes (10) 1/2 in. diameter posts with a 3/4 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. SP Series posts can be connected using TA-8Q20-10 Thread Adaptors.

This is a 10-pack of the Optical Post. The SP-.75-PK Precision Ground Stainless Steel Optical Post Set includes (10) 1/2 in. diameter posts with a 3/4 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. SP Series posts can be connected using TA-8Q20-10 Thread Adaptors.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SP-.75-PK
Product Name Optical Post Pack, 0.75 in. Height, 0.5 in. Diameter, 8-32, 1/4-20, Qty 10
Mount Type Optical Post Pack
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Industrial, Vertical Drive, Rear Load, 0.5 in., 2 Locking Allen-Keys - HVM-05r - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Compact Lens Positioner, XYZ, 1.0 in. Diameter, 100 TPI - 9841 - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Clear Aperture 20.7 mm (0.8150 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Motorized Mirror Mount, Picomotor, UHV, Center, 2.0 in., 2-Axis - 8822-AC-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details