Newport MKS Optical Pedestal Spacer, 0.250 in. Thick, 0.7 in. Diameter, 8-32 CLR 9941-S25

Description
The 9941-S25 Optical Pedestal Spacer has a 6.35 mm thickness and a 17.8 mm diameter. With these super-slim spacers, getting closer to the exact optical height without sacrificing stability is now possible. Made from Stainless Steel, this spacer has a M4 clearance hole.
Request a Quote
Description
The 9941-S25 Optical Pedestal Spacer has a 6.35 mm thickness and a 17.8 mm diameter. With these super-slim spacers, getting closer to the exact optical height without sacrificing stability is now possible. Made from Stainless Steel, this spacer has a M4 clearance hole.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal Spacer, 0.250 in. Thick, 0.7 in. Diameter, 8-32 CLR - 9941-S25 - Newport MKS
Irvine, CA, United States
Optical Pedestal Spacer, 0.250 in. Thick, 0.7 in. Diameter, 8-32 CLR
9941-S25
Optical Pedestal Spacer, 0.250 in. Thick, 0.7 in. Diameter, 8-32 CLR 9941-S25
The 9941-S25 Optical Pedestal Spacer has a 6.35 mm thickness and a 17.8 mm diameter. With these super-slim spacers, getting closer to the exact optical height without sacrificing stability is now possible. Made from Stainless Steel, this spacer has a M4 clearance hole.

The 9941-S25 Optical Pedestal Spacer has a 6.35 mm thickness and a 17.8 mm diameter. With these super-slim spacers, getting closer to the exact optical height without sacrificing stability is now possible. Made from Stainless Steel, this spacer has a M4 clearance hole.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9941-S25
Product Name Optical Pedestal Spacer, 0.250 in. Thick, 0.7 in. Diameter, 8-32 CLR
Mount Type Pedestal Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Lens Spacer, 2.0 in. Diameter, 8.0 mm Thick, Aluminum, 6-pack - LT20-SP8-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Lens Mount, Insertable, 50.8 mm Diameter, A-LINE - LH-2N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Mirror Mount, Stability, Top Adjust, 1.0 in., Thick, 2 Knobs - 9814-8 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details
Lens Spacer, 1.0 in. Diameter, 2.0 mm Thick, Aluminum, 6-pack - LT10-SP2-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details