Newport MKS Mirror Mount, CenterPoint, Lab Standard, 1.0 in., 2 Knob Actuators M1-CP

Description
The M1-CP CenterPoint™ Mirror Mount holds the mirror directly above and inline with the mounting hole while maintaining a standard 1 in. optical axis height. Having the mirror’s reflective surface sit on the rotation axis of the mounting post enables quick research setups without the need for additional adaptor plates. If the optical path needs to change, a simple rotation can steer the reflected beam well over 270°. Locating the mirror at the intersection of the optical and rotation axes provides many advantages to the user and includes saving valuable setup time and cost. For OEM engineers, the design process goes much faster simply because the mounting hole is always directly below the optical axis. The M1-CP is a compact, clear quadrant mirror mount which is English or Metric mounting compatible, easy to integrate into a custom design, and can be modified with hex screws for OEM applications. In high-density layouts, the M1-CPs can be conveniently positioned on adjacent table mounting holes which are only 1 in. apart. Assemblies using this innovative mirror mount will require fewer standard parts, thereby cutting costs for a variety of optical tools, such as periscopes, delay lines, and polarizer inverters.
Request a Quote
Description
The M1-CP CenterPoint™ Mirror Mount holds the mirror directly above and inline with the mounting hole while maintaining a standard 1 in. optical axis height. Having the mirror’s reflective surface sit on the rotation axis of the mounting post enables quick research setups without the need for additional adaptor plates. If the optical path needs to change, a simple rotation can steer the reflected beam well over 270°. Locating the mirror at the intersection of the optical and rotation axes provides many advantages to the user and includes saving valuable setup time and cost. For OEM engineers, the design process goes much faster simply because the mounting hole is always directly below the optical axis. The M1-CP is a compact, clear quadrant mirror mount which is English or Metric mounting compatible, easy to integrate into a custom design, and can be modified with hex screws for OEM applications. In high-density layouts, the M1-CPs can be conveniently positioned on adjacent table mounting holes which are only 1 in. apart. Assemblies using this innovative mirror mount will require fewer standard parts, thereby cutting costs for a variety of optical tools, such as periscopes, delay lines, and polarizer inverters.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, CenterPoint, Lab Standard, 1.0 in., 2 Knob Actuators - M1-CP - Newport MKS
Irvine, CA, United States
Mirror Mount, CenterPoint, Lab Standard, 1.0 in., 2 Knob Actuators
M1-CP
Mirror Mount, CenterPoint, Lab Standard, 1.0 in., 2 Knob Actuators M1-CP
The M1-CP CenterPoint™ Mirror Mount holds the mirror directly above and inline with the mounting hole while maintaining a standard 1 in. optical axis height. Having the mirror’s reflective surface sit on the rotation axis of the mounting post enables quick research setups without the need for additional adaptor plates. If the optical path needs to change, a simple rotation can steer the reflected beam well over 270°. Locating the mirror at the intersection of the optical and rotation axes provides many advantages to the user and includes saving valuable setup time and cost. For OEM engineers, the design process goes much faster simply because the mounting hole is always directly below the optical axis. The M1-CP is a compact, clear quadrant mirror mount which is English or Metric mounting compatible, easy to integrate into a custom design, and can be modified with hex screws for OEM applications. In high-density layouts, the M1-CPs can be conveniently positioned on adjacent table mounting holes which are only 1 in. apart. Assemblies using this innovative mirror mount will require fewer standard parts, thereby cutting costs for a variety of optical tools, such as periscopes, delay lines, and polarizer inverters.

The M1-CP CenterPoint™ Mirror Mount holds the mirror directly above and inline with the mounting hole while maintaining a standard 1 in. optical axis height. Having the mirror’s reflective surface sit on the rotation axis of the mounting post enables quick research setups without the need for additional adaptor plates. If the optical path needs to change, a simple rotation can steer the reflected beam well over 270°. Locating the mirror at the intersection of the optical and rotation axes provides many advantages to the user and includes saving valuable setup time and cost. For OEM engineers, the design process goes much faster simply because the mounting hole is always directly below the optical axis. The M1-CP is a compact, clear quadrant mirror mount which is English or Metric mounting compatible, easy to integrate into a custom design, and can be modified with hex screws for OEM applications. In high-density layouts, the M1-CPs can be conveniently positioned on adjacent table mounting holes which are only 1 in. apart. Assemblies using this innovative mirror mount will require fewer standard parts, thereby cutting costs for a variety of optical tools, such as periscopes, delay lines, and polarizer inverters.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M1-CP
Product Name Mirror Mount, CenterPoint, Lab Standard, 1.0 in., 2 Knob Actuators
Mount Type Mirror Mount; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Flipper Optic Mount, 2.0 in. Optic Diameter, 8-32 - 9892 - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Threaded, 20 mm, 2 Locking Allen-Keys - HVM-20Mt - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 20 mm (0.7874 inch)
Maximum Thickness 1 to 3 mm (0.0394 to 0.1181 inch)
View Details
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Knobs - 9882 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details