Newport MKS Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE LH-1T

Description
The A-LINE™ LH-1T Fixed Lens Mount is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25-in. (6.4-mm) thick lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. This product is also available in 10-piece saving pack LH-1T-PK . Mounting, Aligning and Focusing Lenses Fast and Easy A-Line™ series of self-aligning mounts are designed to make mounting, aligning and focusing lens groups fast and easy. How? The front of each lens mount has a special 6 mm alignment hole, which can be used with LH-GR Series Guide Rods such that several A-Line lens holders can be mounted together in a self-aligned row. This overview video demonstrates the easy and fast aligning process using the A-Line lens mounts. Space Saving Design Several A-Line self aligning optic mounts can be grouped on the same guide rod to save space. Shown are the LH-1DB with UPA-CFC fiber adapter, the LH-RMS with microscope objective and the LH-1A with lens. Increased Stiffness for Reduced Vibration A-Line™ lens holders are constrained both by the post/post holder as well as by the A-Line guide rod creating a "strong-box" structure that is significantly stiffer and less susceptible to vibration than individually post-mounted lenses. Shown on the right is A-line lens mounts and rods used together with TSP Series Miniature Optical Mounting Post and MSPH Series Miniature Slotted-Base Optical Post Holders.
Request a Quote
Description
The A-LINE™ LH-1T Fixed Lens Mount is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25-in. (6.4-mm) thick lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. This product is also available in 10-piece saving pack LH-1T-PK . Mounting, Aligning and Focusing Lenses Fast and Easy A-Line™ series of self-aligning mounts are designed to make mounting, aligning and focusing lens groups fast and easy. How? The front of each lens mount has a special 6 mm alignment hole, which can be used with LH-GR Series Guide Rods such that several A-Line lens holders can be mounted together in a self-aligned row. This overview video demonstrates the easy and fast aligning process using the A-Line lens mounts. Space Saving Design Several A-Line self aligning optic mounts can be grouped on the same guide rod to save space. Shown are the LH-1DB with UPA-CFC fiber adapter, the LH-RMS with microscope objective and the LH-1A with lens. Increased Stiffness for Reduced Vibration A-Line™ lens holders are constrained both by the post/post holder as well as by the A-Line guide rod creating a "strong-box" structure that is significantly stiffer and less susceptible to vibration than individually post-mounted lenses. Shown on the right is A-line lens mounts and rods used together with TSP Series Miniature Optical Mounting Post and MSPH Series Miniature Slotted-Base Optical Post Holders.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE - LH-1T - Newport MKS
Irvine, CA, United States
Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE
LH-1T
Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE LH-1T
The A-LINE™ LH-1T Fixed Lens Mount is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25-in. (6.4-mm) thick lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. This product is also available in 10-piece saving pack LH-1T-PK . Mounting, Aligning and Focusing Lenses Fast and Easy A-Line™ series of self-aligning mounts are designed to make mounting, aligning and focusing lens groups fast and easy. How? The front of each lens mount has a special 6 mm alignment hole, which can be used with LH-GR Series Guide Rods such that several A-Line lens holders can be mounted together in a self-aligned row. This overview video demonstrates the easy and fast aligning process using the A-Line lens mounts. Space Saving Design Several A-Line self aligning optic mounts can be grouped on the same guide rod to save space. Shown are the LH-1DB with UPA-CFC fiber adapter, the LH-RMS with microscope objective and the LH-1A with lens. Increased Stiffness for Reduced Vibration A-Line™ lens holders are constrained both by the post/post holder as well as by the A-Line guide rod creating a "strong-box" structure that is significantly stiffer and less susceptible to vibration than individually post-mounted lenses. Shown on the right is A-line lens mounts and rods used together with TSP Series Miniature Optical Mounting Post and MSPH Series Miniature Slotted-Base Optical Post Holders.

The A-LINE™ LH-1T Fixed Lens Mount is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25-in. (6.4-mm) thick lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. This product is also available in 10-piece saving pack LH-1T-PK .

Mounting, Aligning and Focusing Lenses Fast and Easy


A-Line™ series of self-aligning mounts are designed to make mounting, aligning and focusing lens groups fast and easy. How? The front of each lens mount has a special 6 mm alignment hole, which can be used with LH-GR Series Guide Rods such that several A-Line lens holders can be mounted together in a self-aligned row. This overview video demonstrates the easy and fast aligning process using the A-Line lens mounts.

Space Saving Design


Several A-Line self aligning optic mounts can be grouped on the same guide rod to save space. Shown are the LH-1DB with UPA-CFC fiber adapter, the LH-RMS with microscope objective and the LH-1A with lens.

Increased Stiffness for Reduced Vibration


A-Line™ lens holders are constrained both by the post/post holder as well as by the A-Line guide rod creating a "strong-box" structure that is significantly stiffer and less susceptible to vibration than individually post-mounted lenses. Shown on the right is A-line lens mounts and rods used together with TSP Series Miniature Optical Mounting Post and MSPH Series Miniature Slotted-Base Optical Post Holders.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH-1T
Product Name Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE
Mount Type Lens Holder; Fixed Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flipper Optic Mount, 1.0 in. Optic Diameter, Lockable, 8-32 - 9891-K-L - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Mount, Insertable, 12.7 mm Diameter, A-LINE - LH-05N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 10.9 mm (0.4291 inch)
View Details
C-Mount Lens Holder, 2.063-20 Thread, For LP-2A Series - LP2A-1-32 - Newport MKS
Specs
Mount Type Lens Holder; C-Mount Lens Holder
View Details