Newport MKS Mirror Mount, Classic, Center, 2.0 in., 3 Allen-Keys 9855-K

Description
The 9855-K Classic Center Mirror Mount only looks like a conventional 2.0 inch (50.8 mm) diameter mount. The combination of our proprietary precision Allen-Key actuated 1/4-80 screws and bushings, sapphire seats, and 5/8 in. thick frames gives you superior stability and precise repeatable adjustment.
Request a Quote
Description
The 9855-K Classic Center Mirror Mount only looks like a conventional 2.0 inch (50.8 mm) diameter mount. The combination of our proprietary precision Allen-Key actuated 1/4-80 screws and bushings, sapphire seats, and 5/8 in. thick frames gives you superior stability and precise repeatable adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Classic, Center, 2.0 in., 3 Allen-Keys - 9855-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Classic, Center, 2.0 in., 3 Allen-Keys
9855-K
Mirror Mount, Classic, Center, 2.0 in., 3 Allen-Keys 9855-K
The 9855-K Classic Center Mirror Mount only looks like a conventional 2.0 inch (50.8 mm) diameter mount. The combination of our proprietary precision Allen-Key actuated 1/4-80 screws and bushings, sapphire seats, and 5/8 in. thick frames gives you superior stability and precise repeatable adjustment.

The 9855-K Classic Center Mirror Mount only looks like a conventional 2.0 inch (50.8 mm) diameter mount. The combination of our proprietary precision Allen-Key actuated 1/4-80 screws and bushings, sapphire seats, and 5/8 in. thick frames gives you superior stability and precise repeatable adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9855-K
Product Name Mirror Mount, Classic, Center, 2.0 in., 3 Allen-Keys
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Mirror Mount, Vacuum, 1.0 in., 6 mm Thick, Stability - 8817-6-V - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Clear Aperture 22.8 mm (0.8976 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Opti-Claw Mount, Tilting, Tiny, 0.06-0.63 in., 3 Allen-Key Adjustment - 9872-K - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 1.5 to 16 mm (0.0591 to 0.6299 inch)
View Details
Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, 8-32 - 9832 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 2.5 to 50.8 mm (0.0984 to 2 inch)
Maximum Thickness 3 to 8.87 mm (0.1181 to 0.3492 inch)
View Details
Gimbal Optical Mount, Ø8.0 in., 2 BM Micrometers - SL20ABM - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 203 mm (8 inch)
Maximum Thickness 6 to 30 mm (0.2362 to 1.18 inch)
View Details