Newport MKS Modular Riser Plates, 101.6 mm x 101.6 mm x 25.4 mm, M6 Thread, Metric M-MRP4-1

Description
The M-MRP4-1 Modular Metric Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 125.4 mm height. 101.6 x 101.6 mm Modular Riser Plates can be stacked to achieve any height in 3.175 mm increments. Ample M6 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote
Description
The M-MRP4-1 Modular Metric Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 125.4 mm height. 101.6 x 101.6 mm Modular Riser Plates can be stacked to achieve any height in 3.175 mm increments. Ample M6 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Riser Plates, 101.6 mm x 101.6 mm x 25.4 mm, M6 Thread, Metric - M-MRP4-1 - Newport MKS
Irvine, CA, United States
Modular Riser Plates, 101.6 mm x 101.6 mm x 25.4 mm, M6 Thread, Metric
M-MRP4-1
Modular Riser Plates, 101.6 mm x 101.6 mm x 25.4 mm, M6 Thread, Metric M-MRP4-1
The M-MRP4-1 Modular Metric Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 125.4 mm height. 101.6 x 101.6 mm Modular Riser Plates can be stacked to achieve any height in 3.175 mm increments. Ample M6 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

The M-MRP4-1 Modular Metric Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 125.4 mm height. 101.6 x 101.6 mm Modular Riser Plates can be stacked to achieve any height in 3.175 mm increments. Ample M6 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-MRP4-1
Product Name Modular Riser Plates, 101.6 mm x 101.6 mm x 25.4 mm, M6 Thread, Metric
Mount Type Riser Plate
Unlock Full Specs
to access all available technical data

Similar Products

Thick Optic Mount Mount, Stability, Top Adjust, Nickel Plated 1 in., 2 Allen, Vacuum - 9814-8-Ni-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Rear Load, 0.75 in., 2 Locking Allen-Keys - HVM-075r - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.1 mm (0.7520 inch)
Maximum Thickness 4 to 6.35 mm (0.1575 to 0.2500 inch)
View Details
Lens Washer, 1.0 in. Diameter, 0.5 mm Thick, Delrin, 10-pack - LT10-SP05-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Adaptor, 0.5 in. Mount to 0.25 in. Diameter Lens, A-LINE - LH-50R25 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Clear Aperture 4.7 mm (0.1850 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.4 mm (0.2520 inch)
View Details