Newport MKS Optical Mount Adaptor, TO-9 to 1 in. Mount LDA-90

Description
The LDA-90 TO-Can Laser Diode Adaptor securely mounts standard TO-9 TO cans using a retaining ring. It has an outside diameter of 1 inch (25.4 mm) and can be mounted in PERFORMA™ and ULTIMA® optical mounts for tip-tilt.
Request a Quote
Description
The LDA-90 TO-Can Laser Diode Adaptor securely mounts standard TO-9 TO cans using a retaining ring. It has an outside diameter of 1 inch (25.4 mm) and can be mounted in PERFORMA™ and ULTIMA® optical mounts for tip-tilt.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Mount Adaptor, TO-9 to 1 in. Mount - LDA-90 - Newport MKS
Irvine, CA, United States
Optical Mount Adaptor, TO-9 to 1 in. Mount
LDA-90
Optical Mount Adaptor, TO-9 to 1 in. Mount LDA-90
The LDA-90 TO-Can Laser Diode Adaptor securely mounts standard TO-9 TO cans using a retaining ring. It has an outside diameter of 1 inch (25.4 mm) and can be mounted in PERFORMA™ and ULTIMA® optical mounts for tip-tilt.

The LDA-90 TO-Can Laser Diode Adaptor securely mounts standard TO-9 TO cans using a retaining ring. It has an outside diameter of 1 inch (25.4 mm) and can be mounted in PERFORMA™ and ULTIMA® optical mounts for tip-tilt.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LDA-90
Product Name Optical Mount Adaptor, TO-9 to 1 in. Mount
Mount Type Mirror Mount; Laser Mount; TO-9 Optical Mount Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

Fine Focusing Lens Mount, 1.0 in., Micrometer Drive, 8-32 and M4, A-LINE - LH-1TZ - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 3 Locking Hex Actuators - M05-XL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Suprema ® LWD, 1.0 in, (3) 127-TPI Locking Knob Actuators - SU100W-F3K-127 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details