Newport MKS Lens Spacer Kit, 1 inch Lens Tubes LT10-SP-KT

Description
LT10-SP-KT is a kit of various spacer rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings, they are ideally suited for making fixed multi-element lens assemblies like collimators and beam expanders. The spacers included in the kit range from 0.5 to 25 mm thick and have a thin-wall design to maintain a 90% clear aperture. Note that the 0.5-mm thick spacers are made from black Delrin (acetal plastic) and can also be used as protective washers. The contents of the kit is as follows: 6 ea. of the following: 1-, 2-, 4-, 8-, 10-, and 25-mm thick spacer rings. 20 ea. 0.5-mm thick spacers. 6 ea. 1-in. threaded retaining rings and one spanner wrench.
Request a Quote
Description
LT10-SP-KT is a kit of various spacer rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings, they are ideally suited for making fixed multi-element lens assemblies like collimators and beam expanders. The spacers included in the kit range from 0.5 to 25 mm thick and have a thin-wall design to maintain a 90% clear aperture. Note that the 0.5-mm thick spacers are made from black Delrin (acetal plastic) and can also be used as protective washers. The contents of the kit is as follows: 6 ea. of the following: 1-, 2-, 4-, 8-, 10-, and 25-mm thick spacer rings. 20 ea. 0.5-mm thick spacers. 6 ea. 1-in. threaded retaining rings and one spanner wrench.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Spacer Kit, 1 inch Lens Tubes - LT10-SP-KT - Newport MKS
Irvine, CA, United States
Lens Spacer Kit, 1 inch Lens Tubes
LT10-SP-KT
Lens Spacer Kit, 1 inch Lens Tubes LT10-SP-KT
LT10-SP-KT is a kit of various spacer rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings, they are ideally suited for making fixed multi-element lens assemblies like collimators and beam expanders. The spacers included in the kit range from 0.5 to 25 mm thick and have a thin-wall design to maintain a 90% clear aperture. Note that the 0.5-mm thick spacers are made from black Delrin (acetal plastic) and can also be used as protective washers. The contents of the kit is as follows: 6 ea. of the following: 1-, 2-, 4-, 8-, 10-, and 25-mm thick spacer rings. 20 ea. 0.5-mm thick spacers. 6 ea. 1-in. threaded retaining rings and one spanner wrench.

LT10-SP-KT is a kit of various spacer rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings, they are ideally suited for making fixed multi-element lens assemblies like collimators and beam expanders. The spacers included in the kit range from 0.5 to 25 mm thick and have a thin-wall design to maintain a 90% clear aperture. Note that the 0.5-mm thick spacers are made from black Delrin (acetal plastic) and can also be used as protective washers. The contents of the kit is as follows: 6 ea. of the following: 1-, 2-, 4-, 8-, 10-, and 25-mm thick spacer rings. 20 ea. 0.5-mm thick spacers. 6 ea. 1-in. threaded retaining rings and one spanner wrench.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LT10-SP-KT
Product Name Lens Spacer Kit, 1 inch Lens Tubes
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 1.0 in. (25.4 mm) Diameter, 8-32 Thread, A-LINE - LH-1A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 3 Hex Actuators - M05-X - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Positioner, 0.5 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR - LP6X-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details