Newport MKS Cylindrical Lens Holder, 2.0 in. x 0.75-1.0 in., 2.063-20 Threaded Mounts CYH-2

Description
The CYH-2 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments required for precision cylindrical lens alignment. The holders consist of a lens base that centers the 0.75 to 1.00 inch by 2 inch lens in the holder and a knurled retaining ring to hold the lens in place. The inner face of the retaining ring is a Delrin washer that contacts the lens surface. This configuration avoids the possibility of a point contact between the lens surface and a metal retaining ring. Each model will hold two different sizes of rectangular shaped optics. It fits into LM-R Series Mounts to provide accurate positioning and easy rotation for cylindrical axis alignment. Additional mounting options for the CYH-2 include: compatibility with the RSP-2T Rotary Stage for accurate indexed lens rotation and the LP-2A 5-axis gimbal mount for maximum fine positioning.
Request a Quote
Description
The CYH-2 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments required for precision cylindrical lens alignment. The holders consist of a lens base that centers the 0.75 to 1.00 inch by 2 inch lens in the holder and a knurled retaining ring to hold the lens in place. The inner face of the retaining ring is a Delrin washer that contacts the lens surface. This configuration avoids the possibility of a point contact between the lens surface and a metal retaining ring. Each model will hold two different sizes of rectangular shaped optics. It fits into LM-R Series Mounts to provide accurate positioning and easy rotation for cylindrical axis alignment. Additional mounting options for the CYH-2 include: compatibility with the RSP-2T Rotary Stage for accurate indexed lens rotation and the LP-2A 5-axis gimbal mount for maximum fine positioning.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens Holder, 2.0 in. x 0.75-1.0 in., 2.063-20 Threaded Mounts - CYH-2 - Newport MKS
Irvine, CA, United States
Cylindrical Lens Holder, 2.0 in. x 0.75-1.0 in., 2.063-20 Threaded Mounts
CYH-2
Cylindrical Lens Holder, 2.0 in. x 0.75-1.0 in., 2.063-20 Threaded Mounts CYH-2
The CYH-2 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments required for precision cylindrical lens alignment. The holders consist of a lens base that centers the 0.75 to 1.00 inch by 2 inch lens in the holder and a knurled retaining ring to hold the lens in place. The inner face of the retaining ring is a Delrin washer that contacts the lens surface. This configuration avoids the possibility of a point contact between the lens surface and a metal retaining ring. Each model will hold two different sizes of rectangular shaped optics. It fits into LM-R Series Mounts to provide accurate positioning and easy rotation for cylindrical axis alignment. Additional mounting options for the CYH-2 include: compatibility with the RSP-2T Rotary Stage for accurate indexed lens rotation and the LP-2A 5-axis gimbal mount for maximum fine positioning.

The CYH-2 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments required for precision cylindrical lens alignment. The holders consist of a lens base that centers the 0.75 to 1.00 inch by 2 inch lens in the holder and a knurled retaining ring to hold the lens in place. The inner face of the retaining ring is a Delrin washer that contacts the lens surface. This configuration avoids the possibility of a point contact between the lens surface and a metal retaining ring. Each model will hold two different sizes of rectangular shaped optics. It fits into LM-R Series Mounts to provide accurate positioning and easy rotation for cylindrical axis alignment. Additional mounting options for the CYH-2 include: compatibility with the RSP-2T Rotary Stage for accurate indexed lens rotation and the LP-2A 5-axis gimbal mount for maximum fine positioning.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number CYH-2
Product Name Cylindrical Lens Holder, 2.0 in. x 0.75-1.0 in., 2.063-20 Threaded Mounts
Mount Type Lens Holder; Cylindrical Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Construction Rail, 1 x 5 in., 1/4-20 - CR-1 - Newport MKS
Specs
Mount Type Construction Base
View Details
XY Optic Positioner, Precision, BD Differential Micrometers - SB18YZBD - Newport MKS
Specs
Mount Type Lens Holder; Objective Lens Mount
View Details
Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, M4 - 8893-K-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Lens Adaptor, 2.0 in. Mount to 1.5 in. Diameter Lens, A-LINE - LH-2R1.5 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
Maximum Thickness 9.9 mm (0.3898 inch)
View Details