Newport MKS Mounting Bridle, SL or VGM Mounts to Imperial Table, 4 in, Qty 4 BR62

Description
The BR62 Mounting Bridle secures round base components such as a SL Series, TTN80 or VGM Series stage to an optical table. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.33 inch height.
Request a Quote
Description
The BR62 Mounting Bridle secures round base components such as a SL Series, TTN80 or VGM Series stage to an optical table. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.33 inch height.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Bridle, SL or VGM Mounts to Imperial Table, 4 in, Qty 4 - BR62 - Newport MKS
Irvine, CA, United States
Mounting Bridle, SL or VGM Mounts to Imperial Table, 4 in, Qty 4
BR62
Mounting Bridle, SL or VGM Mounts to Imperial Table, 4 in, Qty 4 BR62
The BR62 Mounting Bridle secures round base components such as a SL Series, TTN80 or VGM Series stage to an optical table. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.33 inch height.

The BR62 Mounting Bridle secures round base components such as a SL Series, TTN80 or VGM Series stage to an optical table. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.33 inch height.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number BR62
Product Name Mounting Bridle, SL or VGM Mounts to Imperial Table, 4 in, Qty 4
Mount Type Mounting Bridle
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 1.0 in. (25.4 mm) Diameter, 8-32 Thread, A-LINE - LH-1A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Lens Adaptor, 2.0 in. Mount to 1.0 in. Diameter Lens, A-LINE - LH-2R1 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 9.1 mm (0.3583 inch)
View Details
Focusing Lens Tube, 2 inch diameter lenses - LT20-F - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details