Networks International Corporation LC Bandpass Filter D-407-1

Description
Type: Bandpass Center Frequency: 250.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMT Package: CR-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)
Description
Type: Bandpass Center Frequency: 250.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMT Package: CR-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - D-407-1 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
D-407-1
LC Bandpass Filter D-407-1
Type: Bandpass Center Frequency: 250.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMT Package: CR-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)

Type: Bandpass Center Frequency: 250.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMT Package: CR-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number D-407-1
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0225S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 2000 to 25000 MHz
Insertion Loss 1.5 dB
View Details
5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
Band Pass Filter - 5o26801150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 1616 to 1627 MHz
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers