Anatech Electronics, Inc. 5550 MHz WiFi Cavity Filter AB5550B542

Description
5550 MHz WiFi Cavity Filter
Request a Quote
Description
5550 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Garfield, NJ, United States
5550 MHz WiFi Cavity Filter
AB5550B542
5550 MHz WiFi Cavity Filter AB5550B542
5550 MHz WiFi Cavity Filter

5550 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5550B542
Product Name 5550 MHz WiFi Cavity Filter
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1885-1985 MHz Cavity Band Pass Filter - AB1935B1217 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1935 MHz
Bandwidth 100000 kHz
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details