The ECS-DCF-101 is a surface-mount dielectric ceramic filter with a monoblock construction. It measures 8.63 mm in length, 7.15 mm in width, and 4.125 mm in height. It complies with the RoHS directive and is not hermetically sealed. Cleaning or washing is prohibited. Strong acidity flux with more than 0.2wt% chlorine content must not be used during soldering. The shelf life is six months when stored in a sealed, unopened package.
5235 MHz
5150 - 5330 MHz
180 MHz
5.235GHz Center Band Pass Ceramic Filter 180MHz 50Ohm 3-SMD, No Lead
5.235GHz Center Band Pass Ceramic Filter 180MHz 50Ohm 3-SMD, No Lead
5.235GHz Center Band Pass Ceramic Filter 180MHz 50Ohm 3-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ECS-DCF-101 | 50-ECS-DCF-101TR-ND |
| Product Name | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Fc | 5150 to 5330 MHz | 5235 MHz |
| Bandwidth | 180000 kHz |