Chengdu Filter Technology Co., Ltd. 2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) HRT-HF0225S

Description
The HRT-HF0225S is a suspended stripline highpass filter. The pass band is 2-25GHz.lt has excellent rejection ≥50dBc@DC-1.45GHz. It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 2-25 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥50dBc@DC-1.45GHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 24mm*18mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:
Request a Quote
Description
The HRT-HF0225S is a suspended stripline highpass filter. The pass band is 2-25GHz.lt has excellent rejection ≥50dBc@DC-1.45GHz. It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 2-25 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥50dBc@DC-1.45GHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 24mm*18mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HRT-HF0225S is a 50 ohm suspended stripline highpass filter with a pass band of 2-25 GHz, designed for high rejection of signals below 1.45 GHz with ≥50 dBc attenuation. It has a maximum insertion loss of 1.5 dB, a maximum VSWR of 1.8:1, and handles up to 15 W continuous wave power. The filter features SMA-female connectors and is enclosed in an aluminum housing with black painted finish. It operates from -40°C to +70°C and is RoHS compliant. Dimensions are 24 mm × 18 mm × 10 mm.

Datasheet Summary
Powered by GS/AI

The HRT-HF0225S is a 50 ohm suspended stripline highpass filter with a pass band of 2-25 GHz, designed for high rejection of signals below 1.45 GHz with ≥50 dBc attenuation. It has a maximum insertion loss of 1.5 dB, a maximum VSWR of 1.8:1, and handles up to 15 W continuous wave power. The filter features SMA-female connectors and is enclosed in an aluminum housing with black painted finish. It operates from -40°C to +70°C and is RoHS compliant. Dimensions are 24 mm × 18 mm × 10 mm.

Suppliers

Company
Product
Description
Supplier Links
2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0225S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW)
HRT-HF0225S
2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) HRT-HF0225S
The HRT-HF0225S is a suspended stripline highpass filter. The pass band is 2-25GHz.lt has excellent rejection ≥50dBc@DC-1.45GHz. It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 2-25 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥50dBc@DC-1.45GHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 24mm*18mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:

The HRT-HF0225S is a suspended stripline highpass filter. The pass band is 2-25GHz.lt has excellent rejection ≥50dBc@DC-1.45GHz. It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

Freq. Range : 2-25 GHz

Insertion Loss : 1.5 dB max

VSWR : 1.8:1 max

Rejection : ≥50dBc@DC-1.45GHz

Power : 15 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 24mm*18mm*10mm

Finishing : Paint Black

More highpass filters can be seen in the table below:

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-HF0225S
Product Name 2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW)
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

5815-5855MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5835/40)-1294S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details
DC-2000MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2000)-01S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2000 MHz
Insertion Loss 1 dB
View Details
5725-5850MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(5787.5/125)-1735S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 8000 MHz
Insertion Loss 3 dB
View Details
7-36GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0736K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 7000 to 36000 MHz
Insertion Loss 1.5 dB
View Details