Band pass filter with a passband of 1616 to 1627 MHz, designed for wireless communication, audio processing, biomedical signal processing, and radar applications. It features a 50 Ω impedance, 2.5 dB maximum insertion loss, 1.3 maximum VSWR, and 35 dB minimum rejection outside the passband. The filter is housed in a black enclosure measuring 80 × 115 × 43 mm with an SMA female or N female connector, depending on variant, and supports 30 W power handling. Operating temperature ranges from -20 to +60 °C, with storage tolerance from -55 to +125 °C.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o26801150 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |
| Fc | 1616 to 1627 MHz |