Networks International Corporation LC Bandpass Filter CS-113

Description
Type: Bandpass Center Frequency: 1750.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PCB Package: PC-100-050-023 Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)
Description
Type: Bandpass Center Frequency: 1750.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PCB Package: PC-100-050-023 Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - CS-113 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
CS-113
LC Bandpass Filter CS-113
Type: Bandpass Center Frequency: 1750.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PCB Package: PC-100-050-023 Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)

Type: Bandpass Center Frequency: 1750.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PCB Package: PC-100-050-023 Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number CS-113
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2670160 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 12000 to 28500 MHz
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω - SBP-100+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2.2 dB
View Details