The 5o2670160 series comprises band pass filters for wireless communication, radar, and signal processing applications, with operating frequencies from 12.0 to 28.5 GHz. All variants feature an impedance of 50 Ω, a power handling rating of 5 W, and operate within a temperature range of -30 °C to +70 °C. The filters are housed in a black enclosure measuring 70 × 16 × 12 mm with SMA or 2.92 mm female connectors depending on the model. Insertion loss ranges from 0.8 to 1.8 dB, with pass band ripple up to 0.7 dB and VSWR up to 1.33. Rejection exceeds 50 dB in specified out-of-band regions. The series includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2670160 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 12000 to 28500 MHz |