Anatech Electronics, Inc. 2530 MHz Cavity Band Pass Filter AB2530B519

Description
2530 MHz Cavity Band Pass Filter
Request a Quote
Description
2530 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Garfield, NJ, United States
2530 MHz Cavity Band Pass Filter
AB2530B519
2530 MHz Cavity Band Pass Filter AB2530B519
2530 MHz Cavity Band Pass Filter

2530 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2530B519
Product Name 2530 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details