ECS Inc. International Ceramic Filters ECS-DCF-104

Description
Center Frequency 5245 MHz Frequency Range 5150 - 5340 MHz Bandwidth 190 MHz
Request a Quote Datasheet
Description
Center Frequency 5245 MHz Frequency Range 5150 - 5340 MHz Bandwidth 190 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
Lenexa, KS, United States
Ceramic Filters
ECS-DCF-104
Ceramic Filters ECS-DCF-104
Center Frequency 5245 MHz Frequency Range 5150 - 5340 MHz Bandwidth 190 MHz

Center Frequency

5245 MHz

Frequency Range

5150 - 5340 MHz

Bandwidth

190 MHz

Supplier's Site Datasheet
Ceramic Filters - 50-ECS-DCF-104CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
50-ECS-DCF-104CT-ND
Ceramic Filters 50-ECS-DCF-104CT-ND
5.245GHz Center Band Pass Ceramic Filter 190MHz 50Ohm 3-SMD, No Lead

5.245GHz Center Band Pass Ceramic Filter 190MHz 50Ohm 3-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 50-ECS-DCF-104DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
50-ECS-DCF-104DKR-ND
Ceramic Filters 50-ECS-DCF-104DKR-ND
5.245GHz Center Band Pass Ceramic Filter 190MHz 50Ohm 3-SMD, No Lead

5.245GHz Center Band Pass Ceramic Filter 190MHz 50Ohm 3-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 50-ECS-DCF-104TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
50-ECS-DCF-104TR-ND
Ceramic Filters 50-ECS-DCF-104TR-ND
5.245GHz Center Band Pass Ceramic Filter 190MHz 50Ohm 3-SMD, No Lead

5.245GHz Center Band Pass Ceramic Filter 190MHz 50Ohm 3-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ECS-DCF-104 50-ECS-DCF-104CT-ND
Product Name Ceramic Filters Ceramic Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5150 to 5340 MHz 5245 MHz
Bandwidth 190000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details