SBP-100+ is a coaxial bandpass filter designed for 87 to 117 MHz operation with a 50 ohm impedance, featuring SMA male and female connectors. It measures 17.78 mm in length, 50.29 mm in width, and 7.92 mm in height, with a weight of 42.0 grams. The filter exhibits a typical insertion loss of 2.2 dB in the passband and a VSWR of 1.3:1. It provides minimum 40 dB rejection below 66 MHz and above 143 MHz. The operating temperature range is -40°C to 85°C, and the storage temperature range is -55°C to 100°C. The part is RoHS compliant.
SBP-100+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 87 to 117 MHz, offering good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
| Mini-Circuits | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | SBP-100+ |
| Product Name | Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω |
| Filter Type | Bandpass |